Manufacturer: Xilinx Inc.
Win Source Part Number: 939746-XCV1600E-7FG1
Series: Virtex®-E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 724 589824 34992 1156-BBGA
Package: Tray
Package: 1156-BBGA
Mounting: Surface Mount
Number of I/O: 724
Part Status: Obsolete
Family Name: XCV1600E
Categories: Integrated Circuits (ICs)
Case / Package: 1156-FBGA (35x35)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 724 I/O 1156FBGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 939746-XCV1600E-7FG1156C | XCV1600E-7FG1156C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1600E-7FG1156C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1156-FBGA (35x35) |