Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1600E-7BG560I XCV1600E-7BG560I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 844047-XCV1600E-7BG5 60I Series: Virtex®-E Features: series Field Programmable Gate Array (FPGA) IC 404 589824 34992 Package: Tray Number of I/O: 404 Part Status: Obsolete Family Name: XCV1600E Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 844047-XCV1600E-7BG5 60I Series: Virtex®-E Features: series Field Programmable Gate Array (FPGA) IC 404 589824 34992 Package: Tray Number of I/O: 404 Part Status: Obsolete Family Name: XCV1600E Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1600E-7BG560I - 844047-XCV1600E-7BG560I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1600E-7BG560I
844047-XCV1600E-7BG560I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1600E-7BG560I 844047-XCV1600E-7BG560I
Manufacturer: Xilinx Inc. Win Source Part Number: 844047-XCV1600E-7BG5 60I Series: Virtex®-E Features: series Field Programmable Gate Array (FPGA) IC 404 589824 34992 Package: Tray Number of I/O: 404 Part Status: Obsolete Family Name: XCV1600E Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 844047-XCV1600E-7BG560I
Series: Virtex®-E
Features: series Field Programmable Gate Array (FPGA) IC 404 589824 34992
Package: Tray
Number of I/O: 404
Part Status: Obsolete
Family Name: XCV1600E
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV1600E-7BG560I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV1600E-7BG560I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV1600E-7BG560I
IC FPGA 404 I/O 560MBGA

IC FPGA 404 I/O 560MBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 844047-XCV1600E-7BG560I XCV1600E-7BG560I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1600E-7BG560I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81500ARC304-4 - Lingto Electronic Limited
Specs
System Gates 16000
Logic Cells / Logic Blocks 1296
User I/Os 208 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details