Manufacturer: Xilinx Inc.
Win Source Part Number: 057760-XCV1600E-6FG6
Mounting: SMD (SMT)
Number of I/O: 512
Number of LABs/CLBs: 7776
Number of Logic Elements/Cells: 34992
Total RAM Bits: 589824
Number of Gates: 2188742
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 680-FTEBGA (40x40)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC FPGA 512 I/O 680FBGA Product overview: XCV1600E-6FG680C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV1600E-6FG680C
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 057760-XCV1600E-6FG680C | 696-XCV1600E-6FG680C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1600E-6FG680C | FPGA Programmable Logic Device |
| System Gates | 2.19E6 | 2.19E6 |
| Logic Cells / Logic Blocks | 34992 | 34992 |
| Package Type | Other; 680-FTEBGA (40x40) | Other; 680-FTEBGA (40x40) |