Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCV150-4FG456I

Description
Virtex® Field Programmable Gate Array (FPGA) IC 260 49152 3888 456-BBGA
Request a Quote Datasheet
Description
Virtex® Field Programmable Gate Array (FPGA) IC 260 49152 3888 456-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCV150-4FG456I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCV150-4FG456I-ND
FPGAs (Field Programmable Gate Array) XCV150-4FG456I-ND
Virtex® Field Programmable Gate Array (FPGA) IC 260 49152 3888 456-BBGA

Virtex® Field Programmable Gate Array (FPGA) IC 260 49152 3888 456-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV150-4FG456I - 712949-XCV150-4FG456I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV150-4FG456I
712949-XCV150-4FG456I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV150-4FG456I 712949-XCV150-4FG456I
Manufacturer: Xilinx Inc. Win Source Part Number: 712949-XCV150-4FG456 I Series: Virtex Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 456-BBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 260 Number of LABs/CLBs: 864 Number of Logic Elements/Cells: 3888 Total RAM Bits: 49152 Number of Gates: 164674 Part Status: Obsolete(EOL) Family Name: XCV150 Categories: Integrated Circuits (ICs) Manufacturer Package: 456-FBGA (23x23) Alternative Parts (Cross-Reference): A500K180-BG456PP; A500K270-1BGG456I; A500K180-1BG456I; Introduction Date: February 03, 2000 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 712949-XCV150-4FG456I
Series: Virtex
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 456-BBGA
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 260
Number of LABs/CLBs: 864
Number of Logic Elements/Cells: 3888
Total RAM Bits: 49152
Number of Gates: 164674
Part Status: Obsolete(EOL)
Family Name: XCV150
Categories: Integrated Circuits (ICs)
Manufacturer Package: 456-FBGA (23x23)
Alternative Parts (Cross-Reference): A500K180-BG456PP; A500K270-1BGG456I; A500K180-1BG456I;
Introduction Date: February 03, 2000
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV150-4FG456I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV150-4FG456I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV150-4FG456I
IC FPGA 260 I/O 456FBGA

IC FPGA 260 I/O 456FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCV150-4FG456I-ND 712949-XCV150-4FG456I XCV150-4FG456I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV150-4FG456I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 456-BBGA
Pins 456
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S60B956C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 57120
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details