Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV150-4BG352I XCV150-4BG352I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800033-XCV150-4BG352 I Series: Virtex Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 352-LBGA, Metal Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 260 Number of LABs/CLBs: 864 Number of Logic Elements/Cells: 3888 Total RAM Bits: 49152 Number of Gates: 164674 Part Status: Obsolete(EOL) Family Name: XCV150 Categories: Integrated Circuits (ICs) Manufacturer Package: 352-MBGA (35x35) Alternative Parts (Cross-Reference): OR2T40A7BA352-DB; OR2T10A-7BAN352I; OR2T40A-6BAN352C ; OR2T40A-6BA352C; Introduction Date: February 03, 2000 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800033-XCV150-4BG352 I Series: Virtex Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 352-LBGA, Metal Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 260 Number of LABs/CLBs: 864 Number of Logic Elements/Cells: 3888 Total RAM Bits: 49152 Number of Gates: 164674 Part Status: Obsolete(EOL) Family Name: XCV150 Categories: Integrated Circuits (ICs) Manufacturer Package: 352-MBGA (35x35) Alternative Parts (Cross-Reference): OR2T40A7BA352-DB; OR2T10A-7BAN352I; OR2T40A-6BAN352C ; OR2T40A-6BA352C; Introduction Date: February 03, 2000 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV150-4BG352I - 800033-XCV150-4BG352I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV150-4BG352I
800033-XCV150-4BG352I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV150-4BG352I 800033-XCV150-4BG352I
Manufacturer: Xilinx Inc. Win Source Part Number: 800033-XCV150-4BG352 I Series: Virtex Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 352-LBGA, Metal Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 260 Number of LABs/CLBs: 864 Number of Logic Elements/Cells: 3888 Total RAM Bits: 49152 Number of Gates: 164674 Part Status: Obsolete(EOL) Family Name: XCV150 Categories: Integrated Circuits (ICs) Manufacturer Package: 352-MBGA (35x35) Alternative Parts (Cross-Reference): OR2T40A7BA352-DB; OR2T10A-7BAN352I; OR2T40A-6BAN352C ; OR2T40A-6BA352C; Introduction Date: February 03, 2000 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 800033-XCV150-4BG352I
Series: Virtex
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 352-LBGA, Metal
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 260
Number of LABs/CLBs: 864
Number of Logic Elements/Cells: 3888
Total RAM Bits: 49152
Number of Gates: 164674
Part Status: Obsolete(EOL)
Family Name: XCV150
Categories: Integrated Circuits (ICs)
Manufacturer Package: 352-MBGA (35x35)
Alternative Parts (Cross-Reference): OR2T40A7BA352-DB; OR2T10A-7BAN352I; OR2T40A-6BAN352C ; OR2T40A-6BA352C;
Introduction Date: February 03, 2000
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV150-4BG352I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV150-4BG352I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV150-4BG352I
IC FPGA 260 I/O 352MBGA

IC FPGA 260 I/O 352MBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 800033-XCV150-4BG352I XCV150-4BG352I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV150-4BG352I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 164674
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81500AQC240-2 - Lingto Electronic Limited
Specs
System Gates 16000
Logic Cells / Logic Blocks 1296
User I/Os 181 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details