Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100E-8PQ240C XCV100E-8PQ240C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 846828-XCV100E-8PQ24 0C Series: Virtex®-E Features: series Field Programmable Gate Array (FPGA) IC 158 81920 2700 Package: Tray Number of I/O: 158 Part Status: Obsolete Family Name: XCV100E Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 846828-XCV100E-8PQ24 0C Series: Virtex®-E Features: series Field Programmable Gate Array (FPGA) IC 158 81920 2700 Package: Tray Number of I/O: 158 Part Status: Obsolete Family Name: XCV100E Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100E-8PQ240C - 846828-XCV100E-8PQ240C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100E-8PQ240C
846828-XCV100E-8PQ240C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100E-8PQ240C 846828-XCV100E-8PQ240C
Manufacturer: Xilinx Inc. Win Source Part Number: 846828-XCV100E-8PQ24 0C Series: Virtex®-E Features: series Field Programmable Gate Array (FPGA) IC 158 81920 2700 Package: Tray Number of I/O: 158 Part Status: Obsolete Family Name: XCV100E Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 846828-XCV100E-8PQ240C
Series: Virtex®-E
Features: series Field Programmable Gate Array (FPGA) IC 158 81920 2700
Package: Tray
Number of I/O: 158
Part Status: Obsolete
Family Name: XCV100E
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV100E-8PQ240C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV100E-8PQ240C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV100E-8PQ240C
IC FPGA 158 I/O 240QFP

IC FPGA 158 I/O 240QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 846828-XCV100E-8PQ240C XCV100E-8PQ240C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100E-8PQ240C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81500AQC240-3 - Lingto Electronic Limited
Specs
System Gates 16000
Logic Cells / Logic Blocks 1296
User I/Os 181 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details