Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100E-7PQ240I XCV100E-7PQ240I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800032-XCV100E-7PQ24 0I Series: Virtex-E Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 240-BFQFP Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 158 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 81920 Number of Gates: 128236 Part Status: Obsolete(EOL) Family Name: XCV100E Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): EP20K60EQC240-3XN ; EP20K60EQC240-2N; EP20K60EQC240-1N; EP20K60EQC240-1XN; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800032-XCV100E-7PQ24 0I Series: Virtex-E Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 240-BFQFP Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 158 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 81920 Number of Gates: 128236 Part Status: Obsolete(EOL) Family Name: XCV100E Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): EP20K60EQC240-3XN ; EP20K60EQC240-2N; EP20K60EQC240-1N; EP20K60EQC240-1XN; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100E-7PQ240I - 800032-XCV100E-7PQ240I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100E-7PQ240I
800032-XCV100E-7PQ240I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100E-7PQ240I 800032-XCV100E-7PQ240I
Manufacturer: Xilinx Inc. Win Source Part Number: 800032-XCV100E-7PQ24 0I Series: Virtex-E Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 240-BFQFP Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 158 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 81920 Number of Gates: 128236 Part Status: Obsolete(EOL) Family Name: XCV100E Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): EP20K60EQC240-3XN ; EP20K60EQC240-2N; EP20K60EQC240-1N; EP20K60EQC240-1XN; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 800032-XCV100E-7PQ240I
Series: Virtex-E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 240-BFQFP
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 158
Number of LABs/CLBs: 600
Number of Logic Elements/Cells: 2700
Total RAM Bits: 81920
Number of Gates: 128236
Part Status: Obsolete(EOL)
Family Name: XCV100E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 240-PQFP (32x32)
Alternative Parts (Cross-Reference): EP20K60EQC240-3XN ; EP20K60EQC240-2N; EP20K60EQC240-1N; EP20K60EQC240-1XN;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV100E-7PQ240I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV100E-7PQ240I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV100E-7PQ240I
IC FPGA 158 I/O 240QFP

IC FPGA 158 I/O 240QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 800032-XCV100E-7PQ240I XCV100E-7PQ240I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100E-7PQ240I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 128236
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ240C7 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 168 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details