Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100E-6FG256C XCV100E-6FG256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 712948-XCV100E-6FG25 6C Series: Virtex-E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 176 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 81920 Number of Gates: 128236 Part Status: Obsolete(EOL) Family Name: XCV100E Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): M1AFS1500-1FGG256I; A2F500M3G-FGG256I M1AFS1500-1FG256PP; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 712948-XCV100E-6FG25 6C Series: Virtex-E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 176 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 81920 Number of Gates: 128236 Part Status: Obsolete(EOL) Family Name: XCV100E Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): M1AFS1500-1FGG256I; A2F500M3G-FGG256I M1AFS1500-1FG256PP; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100E-6FG256C - 712948-XCV100E-6FG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100E-6FG256C
712948-XCV100E-6FG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100E-6FG256C 712948-XCV100E-6FG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 712948-XCV100E-6FG25 6C Series: Virtex-E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 176 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 81920 Number of Gates: 128236 Part Status: Obsolete(EOL) Family Name: XCV100E Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): M1AFS1500-1FGG256I; A2F500M3G-FGG256I M1AFS1500-1FG256PP; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 712948-XCV100E-6FG256C
Series: Virtex-E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-BGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 176
Number of LABs/CLBs: 600
Number of Logic Elements/Cells: 2700
Total RAM Bits: 81920
Number of Gates: 128236
Part Status: Obsolete(EOL)
Family Name: XCV100E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): M1AFS1500-1FGG256I; A2F500M3G-FGG256I M1AFS1500-1FG256PP;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCV100E-6FG256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCV100E-6FG256C-ND
FPGAs (Field Programmable Gate Array) XCV100E-6FG256C-ND
Virtex®-E Field Programmable Gate Array (FPGA) IC 176 81920 2700 256-BGA

Virtex®-E Field Programmable Gate Array (FPGA) IC 176 81920 2700 256-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV100E-6FG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV100E-6FG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV100E-6FG256C
IC FPGA 176 I/O 256FBGA

IC FPGA 176 I/O 256FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 712948-XCV100E-6FG256C XCV100E-6FG256C-ND XCV100E-6FG256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100E-6FG256C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 128236
Logic Cells / Logic Blocks 2700
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details