Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100E-6BG352I XCV100E-6BG352I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214523-XCV100E-6BG35 2I Mounting: SMD (SMT) Number of I/O: 196 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 81920 Number of Gates: 128236 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 352-MBGA (35x35) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214523-XCV100E-6BG35 2I Mounting: SMD (SMT) Number of I/O: 196 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 81920 Number of Gates: 128236 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 352-MBGA (35x35) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100E-6BG352I - 214523-XCV100E-6BG352I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100E-6BG352I
214523-XCV100E-6BG352I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100E-6BG352I 214523-XCV100E-6BG352I
Manufacturer: Xilinx Inc. Win Source Part Number: 214523-XCV100E-6BG35 2I Mounting: SMD (SMT) Number of I/O: 196 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 81920 Number of Gates: 128236 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 352-MBGA (35x35) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214523-XCV100E-6BG352I
Mounting: SMD (SMT)
Number of I/O: 196
Number of LABs/CLBs: 600
Number of Logic Elements/Cells: 2700
Total RAM Bits: 81920
Number of Gates: 128236
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 352-MBGA (35x35)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV100E-6BG352I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV100E-6BG352I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV100E-6BG352I
IC FPGA 196 I/O 352MBGA

IC FPGA 196 I/O 352MBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214523-XCV100E-6BG352I XCV100E-6BG352I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100E-6BG352I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 128236
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-3V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details