Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018331-XCV1000E7FGG
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
RAM Size: 48 kB
Categories: OEM Parts(T-Z)
Case / Package: FBGA
Alternative Parts (Cross-Reference): XCV1000E7FGG680IXCV1
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Speed Grade: 7
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1018331-XCV1000E7FGG680I |
| Product Name | OEM Parts - OEM Parts (T - Z) - XCV1000E7FGG680I |