Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1198140-XCV1000E7FGG
Operating Supply Voltage: 1.8 V
RAM Size: 48 kB
Categories: Custom Parts
Case / Package: FBGA
Alternative Parts (Cross-Reference): XCV1000E-7FGG680C;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Speed Grade: 7
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1198140-XCV1000E7FGG680C |
| Product Name | Custom Parts - Custom Parts (U - Z) - XCV1000E7FGG680C |