IC FPGA 660 I/O 900FBGA / Virtex®-E Field Programmable Gate Array (FPGA) IC 660 393216 27648 900-BBGA Product overview: XCV1000E-8FG900C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV1000E-8FG900C
Manufacturer: AMD Xilinx
Win Source Part Number: 1318136-XCV1000E-8FG
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 660
Number of LABs/CLBs: 6144
Number of Logic Elements/Cells: 27648
Total RAM Bits: 393216
Number of Gates: 1569178
Voltage - Supply: 1.71V ~ 1.89V
Supplier Device Package: 900-FBGA (31x31)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 900-BBGA
ECCN: 3A001A7A
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XCV1000E
Product Status: Obsolete
RoHS Status: RoHS non-compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XCV1000E-8FG900C | 1318136-XCV1000E-8FG900C |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 1.57E6 | 1.57E6 |
| Logic Cells / Logic Blocks | 27648 | 27648 |
| Package Type | Other; Tray | Other; 900-BBGA |