Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1000E-8FG860C XCV1000E-8FG860C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939737-XCV1000E-8FG8 60C Series: Virtex®-E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 660 393216 27648 860-BGA Exposed Pad Package: Tray Package: 860-BGA Exposed Pad Mounting: Surface Mount Number of I/O: 660 Part Status: Obsolete Family Name: XCV1000E Categories: Integrated Circuits (ICs) Case / Package: 860-FBGA (42.5x42.5) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939737-XCV1000E-8FG8 60C Series: Virtex®-E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 660 393216 27648 860-BGA Exposed Pad Package: Tray Package: 860-BGA Exposed Pad Mounting: Surface Mount Number of I/O: 660 Part Status: Obsolete Family Name: XCV1000E Categories: Integrated Circuits (ICs) Case / Package: 860-FBGA (42.5x42.5) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1000E-8FG860C - 939737-XCV1000E-8FG860C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1000E-8FG860C
939737-XCV1000E-8FG860C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1000E-8FG860C 939737-XCV1000E-8FG860C
Manufacturer: Xilinx Inc. Win Source Part Number: 939737-XCV1000E-8FG8 60C Series: Virtex®-E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 660 393216 27648 860-BGA Exposed Pad Package: Tray Package: 860-BGA Exposed Pad Mounting: Surface Mount Number of I/O: 660 Part Status: Obsolete Family Name: XCV1000E Categories: Integrated Circuits (ICs) Case / Package: 860-FBGA (42.5x42.5) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939737-XCV1000E-8FG860C
Series: Virtex®-E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 660 393216 27648 860-BGA Exposed Pad
Package: Tray
Package: 860-BGA Exposed Pad
Mounting: Surface Mount
Number of I/O: 660
Part Status: Obsolete
Family Name: XCV1000E
Categories: Integrated Circuits (ICs)
Case / Package: 860-FBGA (42.5x42.5)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XCV1000E-8FG860C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCV1000E-8FG860C
FPGA Programmable Logic Device 696-XCV1000E-8FG860C
IC FPGA 660 I/O 860FBGA Product overview: XCV1000E-8FG860C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV1000E-8FG860C can be used for catalog matching and distributor lookup.

IC FPGA 660 I/O 860FBGA Product overview: XCV1000E-8FG860C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV1000E-8FG860C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939737-XCV1000E-8FG860C 696-XCV1000E-8FG860C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1000E-8FG860C FPGA Programmable Logic Device
Package Type Other; 860-FBGA (42.5x42.5) Other; 860-BGA Exposed Pad
Unlock Full Specs
to access all available technical data