Xilinx, Inc. FPGA Programmable Logic Device XCV1000E-7FG900C

Description
IC FPGA 660 I/O 900FBGA Product overview: XCV1000E-7FG900C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV1000E-7FG900C can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 660 I/O 900FBGA Product overview: XCV1000E-7FG900C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV1000E-7FG900C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XCV1000E-7FG900C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCV1000E-7FG900C
FPGA Programmable Logic Device 696-XCV1000E-7FG900C
IC FPGA 660 I/O 900FBGA Product overview: XCV1000E-7FG900C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV1000E-7FG900C can be used for catalog matching and distributor lookup.

IC FPGA 660 I/O 900FBGA Product overview: XCV1000E-7FG900C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV1000E-7FG900C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1000E-7FG900C - 813449-XCV1000E-7FG900C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1000E-7FG900C
813449-XCV1000E-7FG900C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1000E-7FG900C 813449-XCV1000E-7FG900C
Manufacturer: Xilinx Inc. Win Source Part Number: 813449-XCV1000E-7FG9 00C Packaging: Tray Mounting Style: SMD Number of I/O: 660 Number of LABs/CLBs: 6144 Number of Logic Elements/Cells: 27648 Total RAM Bits: 393216 Number of Gates: 1569178 Part Status: Obsolete (End Of Life) Supplier Device Package: 900-FBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 900-BBGA Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 1.89V Part Number Series: XCV1000E

Manufacturer: Xilinx Inc.
Win Source Part Number: 813449-XCV1000E-7FG900C
Packaging: Tray
Mounting Style: SMD
Number of I/O: 660
Number of LABs/CLBs: 6144
Number of Logic Elements/Cells: 27648
Total RAM Bits: 393216
Number of Gates: 1569178
Part Status: Obsolete (End Of Life)
Supplier Device Package: 900-FBGA (31x31)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 900-BBGA
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.71V ~ 1.89V
Part Number Series: XCV1000E

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCV1000E-7FG900C 813449-XCV1000E-7FG900C
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1000E-7FG900C
System Gates 1.57E6 1.57E6
Logic Cells / Logic Blocks 27648 27648
Package Type Other; Tray
Unlock Full Specs
to access all available technical data