Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1000E-7FG680C XCV1000E-7FG680C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800026-XCV1000E-7FG6 80C Series: Virtex-E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 680-LBGA Exposed Pad Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 512 Number of LABs/CLBs: 6144 Number of Logic Elements/Cells: 27648 Total RAM Bits: 393216 Number of Gates: 1569178 Part Status: Obsolete(EOL) Family Name: XCV1000E Categories: Integrated Circuits (ICs) Manufacturer Package: 680-FTEBGA (40x40) Alternative Parts (Cross-Reference): LFX200EC-03FEN680I; LFX200EC-03FE680I; LFX200C-05FEN680C; LFX200C-03FE680C; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800026-XCV1000E-7FG6 80C Series: Virtex-E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 680-LBGA Exposed Pad Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 512 Number of LABs/CLBs: 6144 Number of Logic Elements/Cells: 27648 Total RAM Bits: 393216 Number of Gates: 1569178 Part Status: Obsolete(EOL) Family Name: XCV1000E Categories: Integrated Circuits (ICs) Manufacturer Package: 680-FTEBGA (40x40) Alternative Parts (Cross-Reference): LFX200EC-03FEN680I; LFX200EC-03FE680I; LFX200C-05FEN680C; LFX200C-03FE680C; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1000E-7FG680C - 800026-XCV1000E-7FG680C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1000E-7FG680C
800026-XCV1000E-7FG680C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1000E-7FG680C 800026-XCV1000E-7FG680C
Manufacturer: Xilinx Inc. Win Source Part Number: 800026-XCV1000E-7FG6 80C Series: Virtex-E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 680-LBGA Exposed Pad Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 512 Number of LABs/CLBs: 6144 Number of Logic Elements/Cells: 27648 Total RAM Bits: 393216 Number of Gates: 1569178 Part Status: Obsolete(EOL) Family Name: XCV1000E Categories: Integrated Circuits (ICs) Manufacturer Package: 680-FTEBGA (40x40) Alternative Parts (Cross-Reference): LFX200EC-03FEN680I; LFX200EC-03FE680I; LFX200C-05FEN680C; LFX200C-03FE680C; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 800026-XCV1000E-7FG680C
Series: Virtex-E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 680-LBGA Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 512
Number of LABs/CLBs: 6144
Number of Logic Elements/Cells: 27648
Total RAM Bits: 393216
Number of Gates: 1569178
Part Status: Obsolete(EOL)
Family Name: XCV1000E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 680-FTEBGA (40x40)
Alternative Parts (Cross-Reference): LFX200EC-03FEN680I; LFX200EC-03FE680I; LFX200C-05FEN680C; LFX200C-03FE680C;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV1000E-7FG680C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV1000E-7FG680C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV1000E-7FG680C
IC FPGA 512 I/O 680FTEBGA

IC FPGA 512 I/O 680FTEBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 800026-XCV1000E-7FG680C XCV1000E-7FG680C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1000E-7FG680C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.57E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-3V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details