Xilinx, Inc. FPGA Programmable Logic Device XCV1000E-6HQ240I

Description
IC FPGA 158 I/O 240QFP Product overview: XCV1000E-6HQ240I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV1000E-6HQ240I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 158 I/O 240QFP Product overview: XCV1000E-6HQ240I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV1000E-6HQ240I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XCV1000E-6HQ240I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCV1000E-6HQ240I
FPGA Programmable Logic Device 696-XCV1000E-6HQ240I
IC FPGA 158 I/O 240QFP Product overview: XCV1000E-6HQ240I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV1000E-6HQ240I can be used for catalog matching and distributor lookup.

IC FPGA 158 I/O 240QFP Product overview: XCV1000E-6HQ240I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV1000E-6HQ240I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1000E-6HQ240I - 939735-XCV1000E-6HQ240I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1000E-6HQ240I
939735-XCV1000E-6HQ240I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1000E-6HQ240I 939735-XCV1000E-6HQ240I
Manufacturer: Xilinx Inc. Win Source Part Number: 939735-XCV1000E-6HQ2 40I Series: Virtex®-E Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 158 393216 27648 240-BFQFP Exposed Pad Package: Tray Package: 240-BFQFP Exposed Pad Mounting: Surface Mount Number of I/O: 158 Part Status: Obsolete Family Name: XCV1000E Categories: Integrated Circuits (ICs) Case / Package: 240-PQFP (32x32) ECCN: 3A001A7B Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939735-XCV1000E-6HQ240I
Series: Virtex®-E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 158 393216 27648 240-BFQFP Exposed Pad
Package: Tray
Package: 240-BFQFP Exposed Pad
Mounting: Surface Mount
Number of I/O: 158
Part Status: Obsolete
Family Name: XCV1000E
Categories: Integrated Circuits (ICs)
Case / Package: 240-PQFP (32x32)
ECCN: 3A001A7B
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCV1000E-6HQ240I 939735-XCV1000E-6HQ240I
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1000E-6HQ240I
Package Type Other; 240-BFQFP Exposed Pad QFP; Other; 240-PQFP (32x32)
Unlock Full Specs
to access all available technical data