Xilinx, Inc. OEM Parts - OEM Parts (T - Z) - XCV1000E-6FGG680C XCV1000E-6FGG680C

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025145-XCV1000E-6FG G680C Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V RAM Size: 48 kB Categories: OEM Parts(T-Z) Case / Package: FBGA Alternative Parts (Cross-Reference): XCV1000E-6FGG680CXCV 1000E6FGG680C; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 6
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025145-XCV1000E-6FG G680C Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V RAM Size: 48 kB Categories: OEM Parts(T-Z) Case / Package: FBGA Alternative Parts (Cross-Reference): XCV1000E-6FGG680CXCV 1000E6FGG680C; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - XCV1000E-6FGG680C - 1025145-XCV1000E-6FGG680C - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - XCV1000E-6FGG680C
1025145-XCV1000E-6FGG680C
OEM Parts - OEM Parts (T - Z) - XCV1000E-6FGG680C 1025145-XCV1000E-6FGG680C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025145-XCV1000E-6FG G680C Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V RAM Size: 48 kB Categories: OEM Parts(T-Z) Case / Package: FBGA Alternative Parts (Cross-Reference): XCV1000E-6FGG680CXCV 1000E6FGG680C; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 6

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025145-XCV1000E-6FGG680C
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
RAM Size: 48 kB
Categories: OEM Parts(T-Z)
Case / Package: FBGA
Alternative Parts (Cross-Reference): XCV1000E-6FGG680CXCV1000E6FGG680C;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 6

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1025145-XCV1000E-6FGG680C
Product Name OEM Parts - OEM Parts (T - Z) - XCV1000E-6FGG680C
Unlock Full Specs
to access all available technical data