Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1000E-6BG560C XCV1000E-6BG560C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214518-XCV1000E-6BG5 60C Mounting: SMD (SMT) Number of I/O: 404 Number of LABs/CLBs: 6144 Number of Logic Elements/Cells: 27648 Total RAM Bits: 393216 Number of Gates: 1569178 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 560-MBGA (42.5x42.5) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214518-XCV1000E-6BG5 60C Mounting: SMD (SMT) Number of I/O: 404 Number of LABs/CLBs: 6144 Number of Logic Elements/Cells: 27648 Total RAM Bits: 393216 Number of Gates: 1569178 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 560-MBGA (42.5x42.5) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1000E-6BG560C - 214518-XCV1000E-6BG560C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1000E-6BG560C
214518-XCV1000E-6BG560C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1000E-6BG560C 214518-XCV1000E-6BG560C
Manufacturer: Xilinx Inc. Win Source Part Number: 214518-XCV1000E-6BG5 60C Mounting: SMD (SMT) Number of I/O: 404 Number of LABs/CLBs: 6144 Number of Logic Elements/Cells: 27648 Total RAM Bits: 393216 Number of Gates: 1569178 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 560-MBGA (42.5x42.5) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214518-XCV1000E-6BG560C
Mounting: SMD (SMT)
Number of I/O: 404
Number of LABs/CLBs: 6144
Number of Logic Elements/Cells: 27648
Total RAM Bits: 393216
Number of Gates: 1569178
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 560-MBGA (42.5x42.5)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV1000E-6BG560C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV1000E-6BG560C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV1000E-6BG560C
IC FPGA 404 I/O 560MBGA

IC FPGA 404 I/O 560MBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214518-XCV1000E-6BG560C XCV1000E-6BG560C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1000E-6BG560C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.57E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10FC256-2N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details