Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCV100-6TQ144C

Description
Virtex® Field Programmable Gate Array (FPGA) IC 98 40960 2700 144-LQFP
Request a Quote Datasheet
Description
Virtex® Field Programmable Gate Array (FPGA) IC 98 40960 2700 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCV100-6TQ144C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCV100-6TQ144C-ND
FPGAs (Field Programmable Gate Array) XCV100-6TQ144C-ND
Virtex® Field Programmable Gate Array (FPGA) IC 98 40960 2700 144-LQFP

Virtex® Field Programmable Gate Array (FPGA) IC 98 40960 2700 144-LQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100-6TQ144C - 057751-XCV100-6TQ144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100-6TQ144C
057751-XCV100-6TQ144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100-6TQ144C 057751-XCV100-6TQ144C
Manufacturer: Xilinx Inc. Win Source Part Number: 057751-XCV100-6TQ144 C Mounting: SMD (SMT) Number of I/O: 98 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 40960 Number of Gates: 108904 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 057751-XCV100-6TQ144C
Mounting: SMD (SMT)
Number of I/O: 98
Number of LABs/CLBs: 600
Number of Logic Elements/Cells: 2700
Total RAM Bits: 40960
Number of Gates: 108904
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC FPGA 98 I/O 144TQFP - 903-XCV100-6TQ144C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 98 I/O 144TQFP
903-XCV100-6TQ144C
IC FPGA 98 I/O 144TQFP 903-XCV100-6TQ144C
IC FPGA 98 I/O 144TQFP

IC FPGA 98 I/O 144TQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV100-6TQ144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV100-6TQ144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV100-6TQ144C
IC FPGA 98 I/O 144TQFP

IC FPGA 98 I/O 144TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCV100-6TQ144C-ND 057751-XCV100-6TQ144C 903-XCV100-6TQ144C XCV100-6TQ144C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100-6TQ144C IC FPGA 98 I/O 144TQFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type LFQP; Other; 144-LQFP QFP; TQFP; Other; 144-TQFP (20x20) QFP; Other; 144-LQFP QFP
Pins 144 144
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 108904 108904
Logic Cells / Logic Blocks 2700 2700
Unlock Full Specs
to access all available technical data

Similar Products

DIP FPGA Programmable Logic Device - 719-EP610PC-30 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 33.3 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
5 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details