Xilinx, Inc. Hard To Find - XCV100-5BG256C XCV100-5BG256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 717065-XCV100-5BG256 C Series: Virtex Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-BBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 180 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 40960 Number of Gates: 108904 Part Status: Obsolete(EOL) Family Name: XCV100 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-PBGA (27x27) Alternative Parts (Cross-Reference): QL3025-3PB256I; QL3025-1PB256I; QL3025-3PB256C; Introduction Date: February 03, 2000 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 717065-XCV100-5BG256 C Series: Virtex Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-BBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 180 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 40960 Number of Gates: 108904 Part Status: Obsolete(EOL) Family Name: XCV100 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-PBGA (27x27) Alternative Parts (Cross-Reference): QL3025-3PB256I; QL3025-1PB256I; QL3025-3PB256C; Introduction Date: February 03, 2000 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - XCV100-5BG256C - 717065-XCV100-5BG256C - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - XCV100-5BG256C
717065-XCV100-5BG256C
Hard To Find - XCV100-5BG256C 717065-XCV100-5BG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 717065-XCV100-5BG256 C Series: Virtex Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-BBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 180 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 40960 Number of Gates: 108904 Part Status: Obsolete(EOL) Family Name: XCV100 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-PBGA (27x27) Alternative Parts (Cross-Reference): QL3025-3PB256I; QL3025-1PB256I; QL3025-3PB256C; Introduction Date: February 03, 2000 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 717065-XCV100-5BG256C
Series: Virtex
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-BBGA
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 180
Number of LABs/CLBs: 600
Number of Logic Elements/Cells: 2700
Total RAM Bits: 40960
Number of Gates: 108904
Part Status: Obsolete(EOL)
Family Name: XCV100
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-PBGA (27x27)
Alternative Parts (Cross-Reference): QL3025-3PB256I; QL3025-1PB256I; QL3025-3PB256C;
Introduction Date: February 03, 2000
ECCN: EAR99
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCV100-5BG256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCV100-5BG256C-ND
FPGAs (Field Programmable Gate Array) XCV100-5BG256C-ND
Virtex® Field Programmable Gate Array (FPGA) IC 180 40960 2700 256-BBGA

Virtex® Field Programmable Gate Array (FPGA) IC 180 40960 2700 256-BBGA

Buy Now Datasheet
IC FPGA 180 I/O 256BGA - 903-XCV100-5BG256C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 180 I/O 256BGA
903-XCV100-5BG256C
IC FPGA 180 I/O 256BGA 903-XCV100-5BG256C
IC FPGA 180 I/O 256BGA

IC FPGA 180 I/O 256BGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV100-5BG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV100-5BG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV100-5BG256C
IC FPGA 180 I/O 256BGA

IC FPGA 180 I/O 256BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 717065-XCV100-5BG256C XCV100-5BG256C-ND 903-XCV100-5BG256C XCV100-5BG256C
Product Name Hard To Find - XCV100-5BG256C FPGAs (Field Programmable Gate Array) IC FPGA 180 I/O 256BGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Supply Voltage Other; 2.375 V ~ 2.625 V Other; 2.5V Other
System Gates 108904 108904
Logic Cells / Logic Blocks 2700 2700
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type Other; 256-BBGA Other; 256-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details