Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100-4PQ240C XCV100-4PQ240C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939738-XCV100-4PQ240 C Series: Virtex® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 166 40960 2700 240-BFQFP Package: Tray Package: 240-BFQFP Mounting: Surface Mount Number of I/O: 166 Part Status: Obsolete Family Name: XCV100 Categories: Integrated Circuits (ICs) Case / Package: 240-PQFP (32x32) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939738-XCV100-4PQ240 C Series: Virtex® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 166 40960 2700 240-BFQFP Package: Tray Package: 240-BFQFP Mounting: Surface Mount Number of I/O: 166 Part Status: Obsolete Family Name: XCV100 Categories: Integrated Circuits (ICs) Case / Package: 240-PQFP (32x32) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100-4PQ240C - 939738-XCV100-4PQ240C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100-4PQ240C
939738-XCV100-4PQ240C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100-4PQ240C 939738-XCV100-4PQ240C
Manufacturer: Xilinx Inc. Win Source Part Number: 939738-XCV100-4PQ240 C Series: Virtex® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 166 40960 2700 240-BFQFP Package: Tray Package: 240-BFQFP Mounting: Surface Mount Number of I/O: 166 Part Status: Obsolete Family Name: XCV100 Categories: Integrated Circuits (ICs) Case / Package: 240-PQFP (32x32) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939738-XCV100-4PQ240C
Series: Virtex®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 166 40960 2700 240-BFQFP
Package: Tray
Package: 240-BFQFP
Mounting: Surface Mount
Number of I/O: 166
Part Status: Obsolete
Family Name: XCV100
Categories: Integrated Circuits (ICs)
Case / Package: 240-PQFP (32x32)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV100-4PQ240C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV100-4PQ240C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV100-4PQ240C
IC FPGA 166 I/O 240QFP

IC FPGA 166 I/O 240QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939738-XCV100-4PQ240C XCV100-4PQ240C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100-4PQ240C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type QFP; Other; 240-PQFP (32x32) QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ALC84-3 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 336
User I/Os 68 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details