Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCV100-4FG256I

Description
Virtex® Field Programmable Gate Array (FPGA) IC 176 40960 2700 256-BGA
Request a Quote Datasheet
Description
Virtex® Field Programmable Gate Array (FPGA) IC 176 40960 2700 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCV100-4FG256I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCV100-4FG256I-ND
FPGAs (Field Programmable Gate Array) XCV100-4FG256I-ND
Virtex® Field Programmable Gate Array (FPGA) IC 176 40960 2700 256-BGA

Virtex® Field Programmable Gate Array (FPGA) IC 176 40960 2700 256-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100-4FG256I - 903958-XCV100-4FG256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100-4FG256I
903958-XCV100-4FG256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100-4FG256I 903958-XCV100-4FG256I
Manufacturer: Xilinx Inc. Win Source Part Number: 903958-XCV100-4FG256 I Series: Virtex® Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 176 40960 2700 256-BGA Package: Tray Package: 256-BGA Mounting: Surface Mount Number of I/O: 176 Part Status: Obsolete Family Name: XCV100 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903958-XCV100-4FG256I
Series: Virtex®
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 176 40960 2700 256-BGA
Package: Tray
Package: 256-BGA
Mounting: Surface Mount
Number of I/O: 176
Part Status: Obsolete
Family Name: XCV100
Categories: Integrated Circuits (ICs)
Case / Package: 256-FBGA (17x17)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV100-4FG256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV100-4FG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV100-4FG256I
IC FPGA 176 I/O 256FBGA

IC FPGA 176 I/O 256FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCV100-4FG256I-ND 903958-XCV100-4FG256I XCV100-4FG256I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100-4FG256I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-BGA Other; 256-FBGA (17x17)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-LCB132I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 93 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details