Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100-4CS144C XCV100-4CS144C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 721203-XCV100-4CS144 C Series: Virtex Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-TFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 94 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 40960 Number of Gates: 108904 Part Status: Obsolete(EOL) Family Name: XCV100 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LCSBGA (12x12) Alternative Parts (Cross-Reference): EP20K60EFC144-1; EP20K60EFC144-2XN; EP20K60EFC144-3N; Introduction Date: February 03, 2000 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 721203-XCV100-4CS144 C Series: Virtex Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-TFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 94 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 40960 Number of Gates: 108904 Part Status: Obsolete(EOL) Family Name: XCV100 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LCSBGA (12x12) Alternative Parts (Cross-Reference): EP20K60EFC144-1; EP20K60EFC144-2XN; EP20K60EFC144-3N; Introduction Date: February 03, 2000 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100-4CS144C - 721203-XCV100-4CS144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100-4CS144C
721203-XCV100-4CS144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100-4CS144C 721203-XCV100-4CS144C
Manufacturer: Xilinx Inc. Win Source Part Number: 721203-XCV100-4CS144 C Series: Virtex Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-TFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 94 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 40960 Number of Gates: 108904 Part Status: Obsolete(EOL) Family Name: XCV100 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LCSBGA (12x12) Alternative Parts (Cross-Reference): EP20K60EFC144-1; EP20K60EFC144-2XN; EP20K60EFC144-3N; Introduction Date: February 03, 2000 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 721203-XCV100-4CS144C
Series: Virtex
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 144-TFBGA, CSPBGA
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 94
Number of LABs/CLBs: 600
Number of Logic Elements/Cells: 2700
Total RAM Bits: 40960
Number of Gates: 108904
Part Status: Obsolete(EOL)
Family Name: XCV100
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LCSBGA (12x12)
Alternative Parts (Cross-Reference): EP20K60EFC144-1; EP20K60EFC144-2XN; EP20K60EFC144-3N;
Introduction Date: February 03, 2000
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV100-4CS144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV100-4CS144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV100-4CS144C
IC FPGA 94 I/O 144CSBGA

IC FPGA 94 I/O 144CSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 721203-XCV100-4CS144C XCV100-4CS144C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100-4CS144C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 108904
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C7N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 624 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details