Xilinx, Inc. 217MHz 3.3V FPGA Programmable Logic Device XCS40XL4PQG208I

Description
FPGA Spartan-XL Family 40K Gates 1862 Cells 217MHz 3.3V 208-Pin PQFP Product overview: XCS40XL4PQG208I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 217MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 217MHz, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCS40XL4PQG208I can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA Spartan-XL Family 40K Gates 1862 Cells 217MHz 3.3V 208-Pin PQFP Product overview: XCS40XL4PQG208I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 217MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 217MHz, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCS40XL4PQG208I can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
217MHz 3.3V FPGA Programmable Logic Device - 696-XCS40XL4PQG208I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
217MHz 3.3V FPGA Programmable Logic Device
696-XCS40XL4PQG208I
217MHz 3.3V FPGA Programmable Logic Device 696-XCS40XL4PQG208I
FPGA Spartan-XL Family 40K Gates 1862 Cells 217MHz 3.3V 208-Pin PQFP Product overview: XCS40XL4PQG208I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 217MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 217MHz, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCS40XL4PQG208I can be used for catalog matching and distributor lookup.

FPGA Spartan-XL Family 40K Gates 1862 Cells 217MHz 3.3V 208-Pin PQFP Product overview: XCS40XL4PQG208I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 217MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 217MHz, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCS40XL4PQG208I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40XL4PQG208I - 970833-XCS40XL4PQG208I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40XL4PQG208I
970833-XCS40XL4PQG208I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40XL4PQG208I 970833-XCS40XL4PQG208I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970833-XCS40XL4PQG20 8I Length: 28 mm Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Height: 3.4 mm Number of Pins: 208 Number of Logic Elements/Cells: 1862 Number of Gates: 40000 Width: 28 mm Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: PQFP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Speed Grade: 4 Number of Registers: 2016

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970833-XCS40XL4PQG208I
Length: 28 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Height: 3.4 mm
Number of Pins: 208
Number of Logic Elements/Cells: 1862
Number of Gates: 40000
Width: 28 mm
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: PQFP
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Speed Grade: 4
Number of Registers: 2016

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCS40XL4PQG208I 970833-XCS40XL4PQG208I
Product Name 217MHz 3.3V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40XL4PQG208I
System Gates 40000 40000
Logic Cells / Logic Blocks 1862 1862
Registers 2016 2016
Package Type Other; PQFP QFP; Other; PQFP
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details