Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40XL-5PQ240C XCS40XL-5PQ240C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800020-XCS40XL-5PQ24 0C Series: Spartan-XL Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 240-BFQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 192 Number of LABs/CLBs: 784 Number of Logic Elements/Cells: 1862 Total RAM Bits: 25088 Number of Gates: 40000 Part Status: Obsolete(EOL) Family Name: XCS40XL Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): QL4090-1PQ240C; QL4090-2PQ240I; QL4090-3PQ240I; QL4090-0PQ240M; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800020-XCS40XL-5PQ24 0C Series: Spartan-XL Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 240-BFQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 192 Number of LABs/CLBs: 784 Number of Logic Elements/Cells: 1862 Total RAM Bits: 25088 Number of Gates: 40000 Part Status: Obsolete(EOL) Family Name: XCS40XL Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): QL4090-1PQ240C; QL4090-2PQ240I; QL4090-3PQ240I; QL4090-0PQ240M; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40XL-5PQ240C - 800020-XCS40XL-5PQ240C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40XL-5PQ240C
800020-XCS40XL-5PQ240C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40XL-5PQ240C 800020-XCS40XL-5PQ240C
Manufacturer: Xilinx Inc. Win Source Part Number: 800020-XCS40XL-5PQ24 0C Series: Spartan-XL Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 240-BFQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 192 Number of LABs/CLBs: 784 Number of Logic Elements/Cells: 1862 Total RAM Bits: 25088 Number of Gates: 40000 Part Status: Obsolete(EOL) Family Name: XCS40XL Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): QL4090-1PQ240C; QL4090-2PQ240I; QL4090-3PQ240I; QL4090-0PQ240M; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 800020-XCS40XL-5PQ240C
Series: Spartan-XL
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 240-BFQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 192
Number of LABs/CLBs: 784
Number of Logic Elements/Cells: 1862
Total RAM Bits: 25088
Number of Gates: 40000
Part Status: Obsolete(EOL)
Family Name: XCS40XL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 240-PQFP (32x32)
Alternative Parts (Cross-Reference): QL4090-1PQ240C; QL4090-2PQ240I; QL4090-3PQ240I; QL4090-0PQ240M;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCS40XL-5PQ240C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCS40XL-5PQ240C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCS40XL-5PQ240C
IC FPGA 192 I/O 240QFP

IC FPGA 192 I/O 240QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 800020-XCS40XL-5PQ240C XCS40XL-5PQ240C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40XL-5PQ240C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 40000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ208C8 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details