Spartan®-XL Field Programmable Gate Array (FPGA) IC 169 25088 1862 208-BFQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 043936-XCS40XL-5PQ20
Mounting: SMD (SMT)
Number of I/O: 169
Number of LABs/CLBs: 784
Number of Logic Elements/Cells: 1862
Total RAM Bits: 25088
Number of Gates: 40000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC FPGA 169 I/O 208QFP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XCS40XL-5PQ208C-ND | 043936-XCS40XL-5PQ208C | XCS40XL-5PQ208C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40XL-5PQ208C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 208-BFQFP | QFP; Other; 208-PQFP (28x28) | QFP |
| Pins | 208 | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |