Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCS40XL-5CS280C

Description
Spartan®-XL Field Programmable Gate Array (FPGA) IC 224 25088 1862 280-TFBGA, CSPBGA
Request a Quote Datasheet
Description
Spartan®-XL Field Programmable Gate Array (FPGA) IC 224 25088 1862 280-TFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCS40XL-5CS280C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCS40XL-5CS280C-ND
FPGAs (Field Programmable Gate Array) XCS40XL-5CS280C-ND
Spartan®-XL Field Programmable Gate Array (FPGA) IC 224 25088 1862 280-TFBGA, CSPBGA

Spartan®-XL Field Programmable Gate Array (FPGA) IC 224 25088 1862 280-TFBGA, CSPBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40XL-5CS280C - 939732-XCS40XL-5CS280C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40XL-5CS280C
939732-XCS40XL-5CS280C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40XL-5CS280C 939732-XCS40XL-5CS280C
Manufacturer: Xilinx Inc. Win Source Part Number: 939732-XCS40XL-5CS28 0C Series: Spartan®-XL Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 224 25088 1862 280-TFBGA, CSPBGA Package: Tray Package: 280-TFBGA, CSPBGA Mounting: Surface Mount Number of I/O: 224 Part Status: Obsolete Family Name: XCS40XL Categories: Integrated Circuits (ICs) Case / Package: 280-CSBGA (16x16) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939732-XCS40XL-5CS280C
Series: Spartan®-XL
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 224 25088 1862 280-TFBGA, CSPBGA
Package: Tray
Package: 280-TFBGA, CSPBGA
Mounting: Surface Mount
Number of I/O: 224
Part Status: Obsolete
Family Name: XCS40XL
Categories: Integrated Circuits (ICs)
Case / Package: 280-CSBGA (16x16)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCS40XL-5CS280C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCS40XL-5CS280C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCS40XL-5CS280C
IC FPGA 224 I/O 280CSBGA

IC FPGA 224 I/O 280CSBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCS40XL-5CS280C-ND 939732-XCS40XL-5CS280C XCS40XL-5CS280C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40XL-5CS280C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 280-TFBGA, CSPBGA Other; 280-CSBGA (16x16) PBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6003-4AC - Lingto Electronic Limited
Specs
System Gates 9000
Logic Cells / Logic Blocks 1600
User I/Os 80 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details