Spartan®-XL Field Programmable Gate Array (FPGA) IC 205 25088 1862 256-BBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 813311-XCS40XL-5BG25
Packaging: Tray
Mounting Style: SMD
Number of I/O: 205
Number of LABs/CLBs: 784
Number of Logic Elements/Cells: 1862
Total RAM Bits: 25088
Number of Gates: 40000
Part Status: Obsolete (End Of Life)
Supplier Device Package: 256-PBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 256-BBGA
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: XCS40XL
IC FPGA 205 I/O 256BGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XCS40XL-5BG256C-ND | 813311-XCS40XL-5BG256C | XCS40XL-5BG256C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40XL-5BG256C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-BBGA | ||
| Pins | 256 | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |