Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40XL-4PQ208I XCS40XL-4PQ208I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037163-XCS40XL-4PQ20 8I Mounting: SMD (SMT) Number of I/O: 169 Number of LABs/CLBs: 784 Number of Logic Elements/Cells: 1862 Total RAM Bits: 25088 Number of Gates: 40000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): APA600-PQ208I; XC2S100-5PQG208I; XC2S100-5PQ208I; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037163-XCS40XL-4PQ20 8I Mounting: SMD (SMT) Number of I/O: 169 Number of LABs/CLBs: 784 Number of Logic Elements/Cells: 1862 Total RAM Bits: 25088 Number of Gates: 40000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): APA600-PQ208I; XC2S100-5PQG208I; XC2S100-5PQ208I; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40XL-4PQ208I - 037163-XCS40XL-4PQ208I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40XL-4PQ208I
037163-XCS40XL-4PQ208I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40XL-4PQ208I 037163-XCS40XL-4PQ208I
Manufacturer: Xilinx Inc. Win Source Part Number: 037163-XCS40XL-4PQ20 8I Mounting: SMD (SMT) Number of I/O: 169 Number of LABs/CLBs: 784 Number of Logic Elements/Cells: 1862 Total RAM Bits: 25088 Number of Gates: 40000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): APA600-PQ208I; XC2S100-5PQG208I; XC2S100-5PQ208I; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 037163-XCS40XL-4PQ208I
Mounting: SMD (SMT)
Number of I/O: 169
Number of LABs/CLBs: 784
Number of Logic Elements/Cells: 1862
Total RAM Bits: 25088
Number of Gates: 40000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): APA600-PQ208I; XC2S100-5PQG208I; XC2S100-5PQ208I;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCS40XL-4PQ208I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCS40XL-4PQ208I-ND
FPGAs (Field Programmable Gate Array) XCS40XL-4PQ208I-ND
Spartan®-XL Field Programmable Gate Array (FPGA) IC 169 25088 1862 208-BFQFP

Spartan®-XL Field Programmable Gate Array (FPGA) IC 169 25088 1862 208-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCS40XL-4PQ208I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCS40XL-4PQ208I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCS40XL-4PQ208I
IC FPGA 169 I/O 208QFP

IC FPGA 169 I/O 208QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 037163-XCS40XL-4PQ208I XCS40XL-4PQ208I-ND XCS40XL-4PQ208I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40XL-4PQ208I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 40000
Logic Cells / Logic Blocks 1862
Package Type QFP; Other; 208-PQFP (28x28) Other; 208-BFQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-3 - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details