The XCS40XL is a member of the Spartan-XL FPGA family, a high-volume programmable logic solution designed for ASIC replacement with up to 40,000 system gates and 1,862 logic cells. It features 784 configurable logic blocks, 2,016 flip-flops, 25,088 bits of distributed RAM, and 205 user I/O pins in the CS280 package, with 3.3V core supply and 5V-tolerant I/Os. The device supports full PCI compliance, on-chip SelectRAM, dedicated carry logic, IEEE 1149.1 boundary scan, and configuration via Master Serial, Slave Serial, or Express Mode. System performance exceeds 80MHz, with internal logic delays under 150MHz. The package is discontinued as of PDN2004-01.
Product overview: XCS40XL-4BGG256C from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCS40XL-4BGG256C
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XCS40XL-4BGG256C |
| Product Name | Fpga |