Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004145-XCS404BG256C
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
RAM Size: 3.1 kB
Number of Pins: 256
Number of Logic Elements/Cells: 1862
Number of Gates: 40000
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: BGA
Alternative Parts (Cross-Reference): XCS404BG256CXCS40-4B
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Number of I/Os: 205
Number of Logic Blocks (LABs): 784
Speed Grade: 4
Number of Registers: 2016
FPGA Spartan® Family 40K Gates 1862 Cells 166MHz 5V 256-Pin BGA Product overview: XCS404BG256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHz, 5V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 166MHz, 5V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCS404BG256C can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1004145-XCS404BG256C | 696-XCS404BG256C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS404BG256C | 166MHz 5V BGA FPGA Programmable Logic Device |
| System Gates | 40000 | 40000 |
| Logic Cells / Logic Blocks | 1862 | 1862 |
| Registers | 2016 | 2016 |
| Package Type | Other; BGA | Other; Bulk |