Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40-4PQ208C XCS40-4PQ208C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 758165-XCS40-4PQ208C Series: Spartan Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 169 Number of LABs/CLBs: 784 Number of Logic Elements/Cells: 1862 Total RAM Bits: 25088 Number of Gates: 40000 Part Status: Obsolete(EOL) Family Name: XCS40 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): M32140-PQ208C; M1460-PQ208I; M32140-PQ208I; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 758165-XCS40-4PQ208C Series: Spartan Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 169 Number of LABs/CLBs: 784 Number of Logic Elements/Cells: 1862 Total RAM Bits: 25088 Number of Gates: 40000 Part Status: Obsolete(EOL) Family Name: XCS40 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): M32140-PQ208C; M1460-PQ208I; M32140-PQ208I; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40-4PQ208C - 758165-XCS40-4PQ208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40-4PQ208C
758165-XCS40-4PQ208C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40-4PQ208C 758165-XCS40-4PQ208C
Manufacturer: Xilinx Inc. Win Source Part Number: 758165-XCS40-4PQ208C Series: Spartan Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 169 Number of LABs/CLBs: 784 Number of Logic Elements/Cells: 1862 Total RAM Bits: 25088 Number of Gates: 40000 Part Status: Obsolete(EOL) Family Name: XCS40 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): M32140-PQ208C; M1460-PQ208I; M32140-PQ208I; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 758165-XCS40-4PQ208C
Series: Spartan
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 169
Number of LABs/CLBs: 784
Number of Logic Elements/Cells: 1862
Total RAM Bits: 25088
Number of Gates: 40000
Part Status: Obsolete(EOL)
Family Name: XCS40
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): M32140-PQ208C; M1460-PQ208I; M32140-PQ208I;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCS40-4PQ208C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCS40-4PQ208C-ND
FPGAs (Field Programmable Gate Array) XCS40-4PQ208C-ND
Spartan® Field Programmable Gate Array (FPGA) IC 169 25088 1862 208-BFQFP

Spartan® Field Programmable Gate Array (FPGA) IC 169 25088 1862 208-BFQFP

Buy Now Datasheet
IC FPGA 169 I/O 208QFP - 903-XCS40-4PQ208C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 169 I/O 208QFP
903-XCS40-4PQ208C
IC FPGA 169 I/O 208QFP 903-XCS40-4PQ208C
IC FPGA 169 I/O 208QFP

IC FPGA 169 I/O 208QFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCS40-4PQ208C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCS40-4PQ208C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCS40-4PQ208C
IC FPGA 169 I/O 208QFP

IC FPGA 169 I/O 208QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 758165-XCS40-4PQ208C XCS40-4PQ208C-ND 903-XCS40-4PQ208C XCS40-4PQ208C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40-4PQ208C FPGAs (Field Programmable Gate Array) IC FPGA 169 I/O 208QFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 40000 40000
Logic Cells / Logic Blocks 1862 1862
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 4.75 V ~ 5.25 V 5V; Other; 5V Other
Package Type Other; 208-BFQFP QFP; Other; 208-BFQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQI208-2X - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 148 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details