The XCS40-3PQG240C is a member of the obsolete Spartan-XL FPGA family, designed for ASIC replacement in high-volume applications up to 40,000 system gates. The device features 1862 logic cells, 784 CLBs, 2016 flip-flops, and up to 25,088 distributed RAM bits, with a maximum system performance exceeding 80 MHz. It supports 3.3V core operation with 5V-tolerant I/Os, fully PCI-compliant interfaces, and 12 mA or 24 mA output drive levels. The device is housed in a 240-pin PQFP package, with footprint compatibility across the Spartan-XL series. It includes eight global clock networks, internal 3-state bus capability, IEEE 1149.1 Boundary Scan, and versatile configuration modes including Express Mode and Master/Slave Serial. The part is fully reprogrammable and compatible with the Xilinx ISE Classics development system.
Product overview: XCS40-3PQG240C from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCS40-3PQG240C can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XCS40-3PQG240C |
| Product Name | Fpga |