Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40-3PQ208I XCS40-3PQ208I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037172-XCS40-3PQ208I Mounting: SMD (SMT) Number of I/O: 169 Number of LABs/CLBs: 784 Number of Logic Elements/Cells: 1862 Total RAM Bits: 25088 Number of Gates: 40000 Family Name: XCS40 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): M32100-PQ208I; M32140-PQ208C; M1460-PQ208C; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037172-XCS40-3PQ208I Mounting: SMD (SMT) Number of I/O: 169 Number of LABs/CLBs: 784 Number of Logic Elements/Cells: 1862 Total RAM Bits: 25088 Number of Gates: 40000 Family Name: XCS40 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): M32100-PQ208I; M32140-PQ208C; M1460-PQ208C; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40-3PQ208I - 037172-XCS40-3PQ208I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40-3PQ208I
037172-XCS40-3PQ208I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40-3PQ208I 037172-XCS40-3PQ208I
Manufacturer: Xilinx Inc. Win Source Part Number: 037172-XCS40-3PQ208I Mounting: SMD (SMT) Number of I/O: 169 Number of LABs/CLBs: 784 Number of Logic Elements/Cells: 1862 Total RAM Bits: 25088 Number of Gates: 40000 Family Name: XCS40 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): M32100-PQ208I; M32140-PQ208C; M1460-PQ208C; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 037172-XCS40-3PQ208I
Mounting: SMD (SMT)
Number of I/O: 169
Number of LABs/CLBs: 784
Number of Logic Elements/Cells: 1862
Total RAM Bits: 25088
Number of Gates: 40000
Family Name: XCS40
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): M32100-PQ208I; M32140-PQ208C; M1460-PQ208C;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCS40-3PQ208I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCS40-3PQ208I-ND
FPGAs (Field Programmable Gate Array) XCS40-3PQ208I-ND
Spartan® Field Programmable Gate Array (FPGA) IC 169 25088 1862 208-BFQFP

Spartan® Field Programmable Gate Array (FPGA) IC 169 25088 1862 208-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCS40-3PQ208I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCS40-3PQ208I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCS40-3PQ208I
IC FPGA 169 I/O 208QFP

IC FPGA 169 I/O 208QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 037172-XCS40-3PQ208I XCS40-3PQ208I-ND XCS40-3PQ208I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40-3PQ208I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 40000
Logic Cells / Logic Blocks 1862
Package Type QFP; Other; 208-PQFP (28x28) Other; 208-BFQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF6010ATC100-2 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 880
User I/Os 71 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details