Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCS40-3BG256C

Description
Spartan® Field Programmable Gate Array (FPGA) IC 205 25088 1862 256-BBGA
Request a Quote Datasheet
Description
Spartan® Field Programmable Gate Array (FPGA) IC 205 25088 1862 256-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCS40-3BG256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCS40-3BG256C-ND
FPGAs (Field Programmable Gate Array) XCS40-3BG256C-ND
Spartan® Field Programmable Gate Array (FPGA) IC 205 25088 1862 256-BBGA

Spartan® Field Programmable Gate Array (FPGA) IC 205 25088 1862 256-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40-3BG256C - 800019-XCS40-3BG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40-3BG256C
800019-XCS40-3BG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40-3BG256C 800019-XCS40-3BG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 800019-XCS40-3BG256C Series: Spartan Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-BBGA Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 205 Number of LABs/CLBs: 784 Number of Logic Elements/Cells: 1862 Total RAM Bits: 25088 Number of Gates: 40000 Part Status: Obsolete(EOL) Family Name: XCS40 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-PBGA (27x27) Alternative Parts (Cross-Reference): OR3T206BAN256-DB; OR3T20-5BA256I; OR3T207BAN256-DB; OR3T206BA256-DB; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Taiwan, Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 800019-XCS40-3BG256C
Series: Spartan
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-BBGA
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 205
Number of LABs/CLBs: 784
Number of Logic Elements/Cells: 1862
Total RAM Bits: 25088
Number of Gates: 40000
Part Status: Obsolete(EOL)
Family Name: XCS40
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-PBGA (27x27)
Alternative Parts (Cross-Reference): OR3T206BAN256-DB; OR3T20-5BA256I; OR3T207BAN256-DB; OR3T206BA256-DB;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Taiwan, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCS40-3BG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCS40-3BG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCS40-3BG256C
IC FPGA 205 I/O 256BGA

IC FPGA 205 I/O 256BGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCS40-3BG256C-ND 800019-XCS40-3BG256C XCS40-3BG256C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40-3BG256C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-BBGA
Pins 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details