Xilinx, Inc. 250MHz 3.3V BGA FPGA Programmable Logic Device XCS30XL5BGG256C

Description
FPGA Spartan-XL Family 30K Gates 1368 Cells 250MHz 3.3V 256-Pin BGA Product overview: XCS30XL5BGG256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 3.3V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 3.3V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCS30XL5BGG256C can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA Spartan-XL Family 30K Gates 1368 Cells 250MHz 3.3V 256-Pin BGA Product overview: XCS30XL5BGG256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 3.3V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 3.3V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCS30XL5BGG256C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
250MHz 3.3V BGA FPGA Programmable Logic Device - 696-XCS30XL5BGG256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MHz 3.3V BGA FPGA Programmable Logic Device
696-XCS30XL5BGG256C
250MHz 3.3V BGA FPGA Programmable Logic Device 696-XCS30XL5BGG256C
FPGA Spartan-XL Family 30K Gates 1368 Cells 250MHz 3.3V 256-Pin BGA Product overview: XCS30XL5BGG256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 3.3V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 3.3V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCS30XL5BGG256C can be used for catalog matching and distributor lookup.

FPGA Spartan-XL Family 30K Gates 1368 Cells 250MHz 3.3V 256-Pin BGA Product overview: XCS30XL5BGG256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 3.3V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 3.3V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCS30XL5BGG256C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30XL5BGG256C - 1146578-XCS30XL5BGG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30XL5BGG256C
1146578-XCS30XL5BGG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30XL5BGG256C 1146578-XCS30XL5BGG256C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146578-XCS30XL5BGG2 56C Operating Supply Voltage: 3.3 V Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: BGA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 5 Number of Registers: 1536

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1146578-XCS30XL5BGG256C
Operating Supply Voltage: 3.3 V
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: BGA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Speed Grade: 5
Number of Registers: 1536

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCS30XL5BGG256C 1146578-XCS30XL5BGG256C
Product Name 250MHz 3.3V BGA FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30XL5BGG256C
Registers 1536 1536
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-2N - Lingto Electronic Limited
Specs
System Gates 56000
Logic Cells / Logic Blocks 576
User I/Os 120 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details