Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30XL-4VQ100I XCS30XL-4VQ100I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800017-XCS30XL-4VQ10 0I Series: Spartan-XL Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 100-TQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 77 Number of LABs/CLBs: 576 Number of Logic Elements/Cells: 1368 Total RAM Bits: 18432 Number of Gates: 30000 Part Status: Obsolete(EOL) Family Name: XCS30XL Categories: Integrated Circuits (ICs) Manufacturer Package: 100-VQFP (14x14) Alternative Parts (Cross-Reference): APA075-TQ100; APA075-TQ100X79; APA075-TQ100IX79; APA075-TQ100ES; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Japan, Philippines, Taiwan, Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800017-XCS30XL-4VQ10 0I Series: Spartan-XL Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 100-TQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 77 Number of LABs/CLBs: 576 Number of Logic Elements/Cells: 1368 Total RAM Bits: 18432 Number of Gates: 30000 Part Status: Obsolete(EOL) Family Name: XCS30XL Categories: Integrated Circuits (ICs) Manufacturer Package: 100-VQFP (14x14) Alternative Parts (Cross-Reference): APA075-TQ100; APA075-TQ100X79; APA075-TQ100IX79; APA075-TQ100ES; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Japan, Philippines, Taiwan, Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30XL-4VQ100I - 800017-XCS30XL-4VQ100I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30XL-4VQ100I
800017-XCS30XL-4VQ100I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30XL-4VQ100I 800017-XCS30XL-4VQ100I
Manufacturer: Xilinx Inc. Win Source Part Number: 800017-XCS30XL-4VQ10 0I Series: Spartan-XL Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 100-TQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 77 Number of LABs/CLBs: 576 Number of Logic Elements/Cells: 1368 Total RAM Bits: 18432 Number of Gates: 30000 Part Status: Obsolete(EOL) Family Name: XCS30XL Categories: Integrated Circuits (ICs) Manufacturer Package: 100-VQFP (14x14) Alternative Parts (Cross-Reference): APA075-TQ100; APA075-TQ100X79; APA075-TQ100IX79; APA075-TQ100ES; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Japan, Philippines, Taiwan, Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 800017-XCS30XL-4VQ100I
Series: Spartan-XL
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 100-TQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 77
Number of LABs/CLBs: 576
Number of Logic Elements/Cells: 1368
Total RAM Bits: 18432
Number of Gates: 30000
Part Status: Obsolete(EOL)
Family Name: XCS30XL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-VQFP (14x14)
Alternative Parts (Cross-Reference): APA075-TQ100; APA075-TQ100X79; APA075-TQ100IX79; APA075-TQ100ES;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Japan, Philippines, Taiwan, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCS30XL-4VQ100I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCS30XL-4VQ100I-ND
FPGAs (Field Programmable Gate Array) XCS30XL-4VQ100I-ND
Spartan®-XL Field Programmable Gate Array (FPGA) IC 77 18432 1368 100-TQFP

Spartan®-XL Field Programmable Gate Array (FPGA) IC 77 18432 1368 100-TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCS30XL-4VQ100I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCS30XL-4VQ100I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCS30XL-4VQ100I
IC FPGA 77 I/O 100VQFP

IC FPGA 77 I/O 100VQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 800017-XCS30XL-4VQ100I XCS30XL-4VQ100I-ND XCS30XL-4VQ100I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30XL-4VQ100I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 30000
Logic Cells / Logic Blocks 1368
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details