Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30XL-4BG256C XCS30XL-4BG256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 036628-XCS30XL-4BG25 6C Mounting: SMD (SMT) Number of I/O: 192 Number of LABs/CLBs: 576 Number of Logic Elements/Cells: 1368 Total RAM Bits: 18432 Number of Gates: 30000 Family Name: XCS30XL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-PBGA (27x27) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): QL3025-0PB256I; OR2T08A-6BAN256I; OR2T08A5BAN256-DB; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 036628-XCS30XL-4BG25 6C Mounting: SMD (SMT) Number of I/O: 192 Number of LABs/CLBs: 576 Number of Logic Elements/Cells: 1368 Total RAM Bits: 18432 Number of Gates: 30000 Family Name: XCS30XL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-PBGA (27x27) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): QL3025-0PB256I; OR2T08A-6BAN256I; OR2T08A5BAN256-DB; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30XL-4BG256C - 036628-XCS30XL-4BG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30XL-4BG256C
036628-XCS30XL-4BG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30XL-4BG256C 036628-XCS30XL-4BG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 036628-XCS30XL-4BG25 6C Mounting: SMD (SMT) Number of I/O: 192 Number of LABs/CLBs: 576 Number of Logic Elements/Cells: 1368 Total RAM Bits: 18432 Number of Gates: 30000 Family Name: XCS30XL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-PBGA (27x27) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): QL3025-0PB256I; OR2T08A-6BAN256I; OR2T08A5BAN256-DB; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 036628-XCS30XL-4BG256C
Mounting: SMD (SMT)
Number of I/O: 192
Number of LABs/CLBs: 576
Number of Logic Elements/Cells: 1368
Total RAM Bits: 18432
Number of Gates: 30000
Family Name: XCS30XL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-PBGA (27x27)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): QL3025-0PB256I; OR2T08A-6BAN256I; OR2T08A5BAN256-DB;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCS30XL-4BG256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCS30XL-4BG256C-ND
FPGAs (Field Programmable Gate Array) XCS30XL-4BG256C-ND
Spartan®-XL Field Programmable Gate Array (FPGA) IC 192 18432 1368 256-BBGA

Spartan®-XL Field Programmable Gate Array (FPGA) IC 192 18432 1368 256-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCS30XL-4BG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCS30XL-4BG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCS30XL-4BG256C
IC FPGA 192 I/O 256BGA

IC FPGA 192 I/O 256BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 036628-XCS30XL-4BG256C XCS30XL-4BG256C-ND XCS30XL-4BG256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30XL-4BG256C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 30000
Logic Cells / Logic Blocks 1368
Package Type Other; 256-PBGA (27x27) Other; 256-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-1V - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details