Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30-4VQ100C XCS30-4VQ100C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214511-XCS30-4VQ100C Mounting: SMD (SMT) Number of I/O: 77 Number of LABs/CLBs: 576 Number of Logic Elements/Cells: 1368 Total RAM Bits: 18432 Number of Gates: 30000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214511-XCS30-4VQ100C Mounting: SMD (SMT) Number of I/O: 77 Number of LABs/CLBs: 576 Number of Logic Elements/Cells: 1368 Total RAM Bits: 18432 Number of Gates: 30000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30-4VQ100C - 214511-XCS30-4VQ100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30-4VQ100C
214511-XCS30-4VQ100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30-4VQ100C 214511-XCS30-4VQ100C
Manufacturer: Xilinx Inc. Win Source Part Number: 214511-XCS30-4VQ100C Mounting: SMD (SMT) Number of I/O: 77 Number of LABs/CLBs: 576 Number of Logic Elements/Cells: 1368 Total RAM Bits: 18432 Number of Gates: 30000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214511-XCS30-4VQ100C
Mounting: SMD (SMT)
Number of I/O: 77
Number of LABs/CLBs: 576
Number of Logic Elements/Cells: 1368
Total RAM Bits: 18432
Number of Gates: 30000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-VQFP (14x14)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCS30-4VQ100C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCS30-4VQ100C-ND
FPGAs (Field Programmable Gate Array) XCS30-4VQ100C-ND
Spartan® Field Programmable Gate Array (FPGA) IC 77 18432 1368 100-TQFP

Spartan® Field Programmable Gate Array (FPGA) IC 77 18432 1368 100-TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCS30-4VQ100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCS30-4VQ100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCS30-4VQ100C
IC FPGA 77 I/O 100VQFP

IC FPGA 77 I/O 100VQFP

Supplier's Site
IC FPGA 77 I/O 100VQFP - 903-XCS30-4VQ100C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 77 I/O 100VQFP
903-XCS30-4VQ100C
IC FPGA 77 I/O 100VQFP 903-XCS30-4VQ100C
IC FPGA 77 I/O 100VQFP

IC FPGA 77 I/O 100VQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214511-XCS30-4VQ100C XCS30-4VQ100C-ND XCS30-4VQ100C 903-XCS30-4VQ100C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30-4VQ100C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 77 I/O 100VQFP
System Gates 30000 30000
Logic Cells / Logic Blocks 1368 1368
Package Type QFP; Other; 100-VQFP (14x14) TQFP; Other; 100-TQFP QFP; TQFP QFP; Other; 100-TQFP
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 4.75 V ~ 5.25 V Other 5V; Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX90EF1152I6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90220
User I/Os 538 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details