The XCS30 and XCS30XL are FPGA devices from the Spartan and Spartan-XL families, designed for high-volume ASIC replacement up to 30,000 system gates. They feature 1368 logic cells, 576 CLBs, 1536 flip-flops, 192 user I/Os, and 18,432 distributed RAM bits. Devices support 3.3V core operation with 5V-tolerant I/Os, PCI compliance, on-chip RAM, dedicated carry logic, and IEEE 1149.1 Boundary Scan. System performance exceeds 80 MHz with internal speeds beyond 150 MHz. The device is available in plastic packages with footprint compatibility across the family. This device is obsolete.
Product overview: XCS30-4PQG208C from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCS30-4PQG208C can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XCS30-4PQG208C |
| Product Name | Fpga |