Manufacturer: Xilinx Inc.
Win Source Part Number: 037451-XCS30-4PQ208C
Mounting: SMD (SMT)
Number of I/O: 169
Number of LABs/CLBs: 576
Number of Logic Elements/Cells: 1368
Total RAM Bits: 18432
Number of Gates: 30000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Spartan® Field Programmable Gate Array (FPGA) IC 169 18432 1368 208-BFQFP
IC FPGA 169 I/O 208QFP
IC FPGA 169 I/O 208QFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 037451-XCS30-4PQ208C | XCS30-4PQ208C-ND | XCS30-4PQ208C | 903-XCS30-4PQ208C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30-4PQ208C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 169 I/O 208QFP |
| System Gates | 30000 | 30000 | ||
| Logic Cells / Logic Blocks | 1368 | 1368 | ||
| Package Type | QFP; Other; 208-PQFP (28x28) | Other; 208-BFQFP | QFP | QFP; Other; 208-BFQFP |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |
| Supply Voltage | Other; 4.75 V ~ 5.25 V | Other | 5V; Other; 5V |