Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCS30-4BG256C

Description
Spartan® Field Programmable Gate Array (FPGA) IC 192 18432 1368 256-BBGA
Request a Quote Datasheet
Description
Spartan® Field Programmable Gate Array (FPGA) IC 192 18432 1368 256-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCS30-4BG256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCS30-4BG256C-ND
FPGAs (Field Programmable Gate Array) XCS30-4BG256C-ND
Spartan® Field Programmable Gate Array (FPGA) IC 192 18432 1368 256-BBGA

Spartan® Field Programmable Gate Array (FPGA) IC 192 18432 1368 256-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30-4BG256C - 214510-XCS30-4BG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30-4BG256C
214510-XCS30-4BG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30-4BG256C 214510-XCS30-4BG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 214510-XCS30-4BG256C Mounting: SMD (SMT) Number of I/O: 192 Number of LABs/CLBs: 576 Number of Logic Elements/Cells: 1368 Total RAM Bits: 18432 Number of Gates: 30000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-PBGA (27x27) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214510-XCS30-4BG256C
Mounting: SMD (SMT)
Number of I/O: 192
Number of LABs/CLBs: 576
Number of Logic Elements/Cells: 1368
Total RAM Bits: 18432
Number of Gates: 30000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-PBGA (27x27)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCS30-4BG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCS30-4BG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCS30-4BG256C
IC FPGA 192 I/O 256BGA

IC FPGA 192 I/O 256BGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCS30-4BG256C-ND 214510-XCS30-4BG256C XCS30-4BG256C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30-4BG256C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-BBGA Other; 256-PBGA (27x27)
Pins 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A40B724C8 - Lingto Electronic Limited
Specs
System Gates 3.00E6
Logic Cells / Logic Blocks 38400
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details