Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30-3PQ208C XCS30-3PQ208C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 409475-XCS30-3PQ208C Mounting: SMD (SMT) Number of I/O: 169 Number of LABs/CLBs: 576 Number of Logic Elements/Cells: 1368 Total RAM Bits: 18432 Number of Gates: 30000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 409475-XCS30-3PQ208C Mounting: SMD (SMT) Number of I/O: 169 Number of LABs/CLBs: 576 Number of Logic Elements/Cells: 1368 Total RAM Bits: 18432 Number of Gates: 30000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30-3PQ208C - 409475-XCS30-3PQ208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30-3PQ208C
409475-XCS30-3PQ208C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30-3PQ208C 409475-XCS30-3PQ208C
Manufacturer: Xilinx Inc. Win Source Part Number: 409475-XCS30-3PQ208C Mounting: SMD (SMT) Number of I/O: 169 Number of LABs/CLBs: 576 Number of Logic Elements/Cells: 1368 Total RAM Bits: 18432 Number of Gates: 30000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 409475-XCS30-3PQ208C
Mounting: SMD (SMT)
Number of I/O: 169
Number of LABs/CLBs: 576
Number of Logic Elements/Cells: 1368
Total RAM Bits: 18432
Number of Gates: 30000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCS30-3PQ208C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCS30-3PQ208C-ND
FPGAs (Field Programmable Gate Array) XCS30-3PQ208C-ND
Spartan® Field Programmable Gate Array (FPGA) IC 169 18432 1368 208-BFQFP

Spartan® Field Programmable Gate Array (FPGA) IC 169 18432 1368 208-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCS30-3PQ208C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCS30-3PQ208C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCS30-3PQ208C
IC FPGA 169 I/O 208QFP

IC FPGA 169 I/O 208QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 409475-XCS30-3PQ208C XCS30-3PQ208C-ND XCS30-3PQ208C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30-3PQ208C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 30000
Logic Cells / Logic Blocks 1368
Package Type QFP; Other; 208-PQFP (28x28) Other; 208-BFQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K250AGC599-1 - Lingto Electronic Limited
Specs
System Gates 310000
Logic Cells / Logic Blocks 12160
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details