Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30-3BG256C XCS30-3BG256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903951-XCS30-3BG256C Series: Spartan® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 192 18432 1368 256-BBGA Package: Tray Package: 256-BBGA Mounting: Surface Mount Number of I/O: 192 Part Status: Obsolete Family Name: XCS30 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (27x27) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903951-XCS30-3BG256C Series: Spartan® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 192 18432 1368 256-BBGA Package: Tray Package: 256-BBGA Mounting: Surface Mount Number of I/O: 192 Part Status: Obsolete Family Name: XCS30 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (27x27) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30-3BG256C - 903951-XCS30-3BG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30-3BG256C
903951-XCS30-3BG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30-3BG256C 903951-XCS30-3BG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 903951-XCS30-3BG256C Series: Spartan® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 192 18432 1368 256-BBGA Package: Tray Package: 256-BBGA Mounting: Surface Mount Number of I/O: 192 Part Status: Obsolete Family Name: XCS30 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (27x27) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903951-XCS30-3BG256C
Series: Spartan®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 192 18432 1368 256-BBGA
Package: Tray
Package: 256-BBGA
Mounting: Surface Mount
Number of I/O: 192
Part Status: Obsolete
Family Name: XCS30
Categories: Integrated Circuits (ICs)
Case / Package: 256-PBGA (27x27)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCS30-3BG256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCS30-3BG256C-ND
FPGAs (Field Programmable Gate Array) XCS30-3BG256C-ND
Spartan® Field Programmable Gate Array (FPGA) IC 192 18432 1368 256-BBGA

Spartan® Field Programmable Gate Array (FPGA) IC 192 18432 1368 256-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCS30-3BG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCS30-3BG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCS30-3BG256C
IC FPGA 192 I/O 256BGA

IC FPGA 192 I/O 256BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 903951-XCS30-3BG256C XCS30-3BG256C-ND XCS30-3BG256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30-3BG256C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-PBGA (27x27) Other; 256-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC144-1 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details