Manufacturer: Xilinx Inc.
Win Source Part Number: 939729-XCS20XL-5CS14
Series: Spartan®-XL
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 113 12800 950 144-TFBGA, CSPBGA
Package: Tray
Package: 144-TFBGA, CSPBGA
Mounting: Surface Mount
Number of I/O: 113
Part Status: Obsolete
Family Name: XCS20XL
Categories: Integrated Circuits (ICs)
Case / Package: 144-LCSBGA (12x12)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 198
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 113 I/O 144CSBGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 939729-XCS20XL-5CS144C | XCS20XL-5CS144C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS20XL-5CS144C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 144-LCSBGA (12x12) | PBGA |