The XCS20XL is a member of the obsolete Spartan-XL FPGA family, designed for high-volume ASIC replacement up to 20,000 system gates. It contains 950 logic cells, 400 configurable logic blocks, 1,120 flip-flops, and 160 user I/Os, with 12,800 distributed RAM bits. The device operates at system performance exceeding 80 MHz, supports 3.3V core operation with 5V-tolerant I/Os, and is fully PCI compliant. It features on-chip SelectRAM, dedicated carry logic, boundary scan, and Express Mode configuration. Packages are available in plastic formulations, but exact dimensions and pinout for VQG100 are not specified. The entire Spartan and Spartan-XL family is obsolete as of March 2013.
Product overview: XCS20XL-4VQG100I from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCS20XL-4VQG100I
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XCS20XL-4VQG100I |
| Product Name | Fpga |