Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS20XL-4TQ144C XCS20XL-4TQ144C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084930-XCS20XL-4TQ14 4C Mounting: SMD (SMT) Number of I/O: 113 Number of LABs/CLBs: 400 Number of Logic Elements/Cells: 950 Total RAM Bits: 12800 Number of Gates: 20000 Family Name: XCS20XL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): APA150-FTQ144ES; APA150-FTQ144; APA075-FTQ144; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084930-XCS20XL-4TQ14 4C Mounting: SMD (SMT) Number of I/O: 113 Number of LABs/CLBs: 400 Number of Logic Elements/Cells: 950 Total RAM Bits: 12800 Number of Gates: 20000 Family Name: XCS20XL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): APA150-FTQ144ES; APA150-FTQ144; APA075-FTQ144; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS20XL-4TQ144C - 084930-XCS20XL-4TQ144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS20XL-4TQ144C
084930-XCS20XL-4TQ144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS20XL-4TQ144C 084930-XCS20XL-4TQ144C
Manufacturer: Xilinx Inc. Win Source Part Number: 084930-XCS20XL-4TQ14 4C Mounting: SMD (SMT) Number of I/O: 113 Number of LABs/CLBs: 400 Number of Logic Elements/Cells: 950 Total RAM Bits: 12800 Number of Gates: 20000 Family Name: XCS20XL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): APA150-FTQ144ES; APA150-FTQ144; APA075-FTQ144; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 084930-XCS20XL-4TQ144C
Mounting: SMD (SMT)
Number of I/O: 113
Number of LABs/CLBs: 400
Number of Logic Elements/Cells: 950
Total RAM Bits: 12800
Number of Gates: 20000
Family Name: XCS20XL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): APA150-FTQ144ES; APA150-FTQ144; APA075-FTQ144;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCS20XL-4TQ144C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCS20XL-4TQ144C-ND
FPGAs (Field Programmable Gate Array) XCS20XL-4TQ144C-ND
Spartan®-XL Field Programmable Gate Array (FPGA) IC 113 12800 950 144-LQFP

Spartan®-XL Field Programmable Gate Array (FPGA) IC 113 12800 950 144-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCS20XL-4TQ144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCS20XL-4TQ144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCS20XL-4TQ144C
IC FPGA 113 I/O 144TQFP

IC FPGA 113 I/O 144TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084930-XCS20XL-4TQ144C XCS20XL-4TQ144C-ND XCS20XL-4TQ144C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS20XL-4TQ144C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 20000
Logic Cells / Logic Blocks 950
Package Type QFP; TQFP; Other; 144-TQFP (20x20) LFQP; Other; 144-LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CB356C9 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 271 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details