Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCS20XL-4PQ208I

Description
Spartan®-XL Field Programmable Gate Array (FPGA) IC 160 12800 950 208-BFQFP
Request a Quote Datasheet
Description
Spartan®-XL Field Programmable Gate Array (FPGA) IC 160 12800 950 208-BFQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCS20XL-4PQ208I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCS20XL-4PQ208I-ND
FPGAs (Field Programmable Gate Array) XCS20XL-4PQ208I-ND
Spartan®-XL Field Programmable Gate Array (FPGA) IC 160 12800 950 208-BFQFP

Spartan®-XL Field Programmable Gate Array (FPGA) IC 160 12800 950 208-BFQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS20XL-4PQ208I - 800011-XCS20XL-4PQ208I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS20XL-4PQ208I
800011-XCS20XL-4PQ208I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS20XL-4PQ208I 800011-XCS20XL-4PQ208I
Manufacturer: Xilinx Inc. Win Source Part Number: 800011-XCS20XL-4PQ20 8I Series: Spartan-XL Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 160 Number of LABs/CLBs: 400 Number of Logic Elements/Cells: 950 Total RAM Bits: 12800 Number of Gates: 20000 Part Status: Obsolete(EOL) Family Name: XCS20XL Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): APA750-PQ208; APA750-1PQ208; APA750-FPQ208; APA750-PQ208I; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 800011-XCS20XL-4PQ208I
Series: Spartan-XL
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 160
Number of LABs/CLBs: 400
Number of Logic Elements/Cells: 950
Total RAM Bits: 12800
Number of Gates: 20000
Part Status: Obsolete(EOL)
Family Name: XCS20XL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): APA750-PQ208; APA750-1PQ208; APA750-FPQ208; APA750-PQ208I;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCS20XL-4PQ208I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCS20XL-4PQ208I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCS20XL-4PQ208I
IC FPGA 160 I/O 208QFP

IC FPGA 160 I/O 208QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCS20XL-4PQ208I-ND 800011-XCS20XL-4PQ208I XCS20XL-4PQ208I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS20XL-4PQ208I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 208-BFQFP QFP
Pins 208
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C4 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details