Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCS20XL-4PQ208C

Description
Spartan®-XL Field Programmable Gate Array (FPGA) IC 160 12800 950 208-BFQFP
Request a Quote Datasheet
Description
Spartan®-XL Field Programmable Gate Array (FPGA) IC 160 12800 950 208-BFQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCS20XL-4PQ208C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCS20XL-4PQ208C-ND
FPGAs (Field Programmable Gate Array) XCS20XL-4PQ208C-ND
Spartan®-XL Field Programmable Gate Array (FPGA) IC 160 12800 950 208-BFQFP

Spartan®-XL Field Programmable Gate Array (FPGA) IC 160 12800 950 208-BFQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS20XL-4PQ208C - 057741-XCS20XL-4PQ208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS20XL-4PQ208C
057741-XCS20XL-4PQ208C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS20XL-4PQ208C 057741-XCS20XL-4PQ208C
Manufacturer: Xilinx Inc. Win Source Part Number: 057741-XCS20XL-4PQ20 8C Mounting: SMD (SMT) Number of I/O: 160 Number of LABs/CLBs: 400 Number of Logic Elements/Cells: 950 Total RAM Bits: 12800 Number of Gates: 20000 Family Name: XCS20XL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): EPF10K10AQI208-3; EP1K10QC208-1N; QL 5632-BPQ208I; QL5020-33B-PQ208I; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 057741-XCS20XL-4PQ208C
Mounting: SMD (SMT)
Number of I/O: 160
Number of LABs/CLBs: 400
Number of Logic Elements/Cells: 950
Total RAM Bits: 12800
Number of Gates: 20000
Family Name: XCS20XL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): EPF10K10AQI208-3; EP1K10QC208-1N; QL 5632-BPQ208I; QL5020-33B-PQ208I;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
217MHz 3.3V FPGA Programmable Logic Device - 696-XCS20XL-4PQ208C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
217MHz 3.3V FPGA Programmable Logic Device
696-XCS20XL-4PQ208C
217MHz 3.3V FPGA Programmable Logic Device 696-XCS20XL-4PQ208C
FPGA Spartan-XL Family 20K Gates 950 Cells 217MHz 3.3V 208-Pin HSPQFP EP / IC FPGA 160 I/O 208QFP Product overview: XCS20XL-4PQ208C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 217MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 217MHz, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCS20XL-4PQ208C can be used for catalog matching and distributor lookup.

FPGA Spartan-XL Family 20K Gates 950 Cells 217MHz 3.3V 208-Pin HSPQFP EP / IC FPGA 160 I/O 208QFP Product overview: XCS20XL-4PQ208C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 217MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 217MHz, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCS20XL-4PQ208C can be used for catalog matching and distributor lookup.

Supplier's Site
IC FPGA 160 I/O 208QFP - 903-XCS20XL-4PQ208C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 160 I/O 208QFP
903-XCS20XL-4PQ208C
IC FPGA 160 I/O 208QFP 903-XCS20XL-4PQ208C
IC FPGA 160 I/O 208QFP

IC FPGA 160 I/O 208QFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCS20XL-4PQ208C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCS20XL-4PQ208C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCS20XL-4PQ208C
IC FPGA 160 I/O 208QFP

IC FPGA 160 I/O 208QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCS20XL-4PQ208C-ND 057741-XCS20XL-4PQ208C 696-XCS20XL-4PQ208C 903-XCS20XL-4PQ208C XCS20XL-4PQ208C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS20XL-4PQ208C 217MHz 3.3V FPGA Programmable Logic Device IC FPGA 160 I/O 208QFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 208-BFQFP QFP; Other; 208-PQFP (28x28) Other; 208-PQFP (28x28) QFP; Other; 208-BFQFP QFP
Pins 208 208
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 20000 20000 20000
Logic Cells / Logic Blocks 950 950 950
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ208C9 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details