Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCS20-4VQ100C

Description
Spartan® Field Programmable Gate Array (FPGA) IC 77 12800 950 100-TQFP
Request a Quote Datasheet
Description
Spartan® Field Programmable Gate Array (FPGA) IC 77 12800 950 100-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCS20-4VQ100C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCS20-4VQ100C-ND
FPGAs (Field Programmable Gate Array) XCS20-4VQ100C-ND
Spartan® Field Programmable Gate Array (FPGA) IC 77 12800 950 100-TQFP

Spartan® Field Programmable Gate Array (FPGA) IC 77 12800 950 100-TQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS20-4VQ100C - 037362-XCS20-4VQ100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS20-4VQ100C
037362-XCS20-4VQ100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS20-4VQ100C 037362-XCS20-4VQ100C
Manufacturer: Xilinx Inc. Win Source Part Number: 037362-XCS20-4VQ100C Mounting: SMD (SMT) Number of I/O: 77 Number of LABs/CLBs: 400 Number of Logic Elements/Cells: 950 Total RAM Bits: 12800 Number of Gates: 20000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 037362-XCS20-4VQ100C
Mounting: SMD (SMT)
Number of I/O: 77
Number of LABs/CLBs: 400
Number of Logic Elements/Cells: 950
Total RAM Bits: 12800
Number of Gates: 20000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-VQFP (14x14)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCS20-4VQ100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCS20-4VQ100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCS20-4VQ100C
IC FPGA 77 I/O 100VQFP

IC FPGA 77 I/O 100VQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCS20-4VQ100C-ND 037362-XCS20-4VQ100C XCS20-4VQ100C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS20-4VQ100C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type TQFP; Other; 100-TQFP QFP; Other; 100-VQFP (14x14) QFP; TQFP
Pins 100
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 455 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details